EN
  • EN
  • DE

DXT2014P5-13

Part No DXT2014P5-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 4A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 360mV @ 300mA, 3A
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 3.2W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 5
Win Source Part Number 1035632-DXT2014P5-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DXT2014P5
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DXT2014P5-13 CAD Model

Description

Introducing the DXT2014P5-13 - A High-Performance Transistor from Diodes Incorporated

The DXT2014P5-13 is a cutting-edge bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is engineered to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Current Gain: The DXT2014P5-13 boasts a high collector current gain (hFE), which ensures efficient current amplification in various circuit configurations.
  • Low Saturation Voltage: This transistor is designed to operate with a low collector-emitter saturation voltage, reducing power loss and improving overall efficiency in switching applications.
  • High Collector Current: With the capability to handle a substantial collector current, the DXT2014P5-13 is well-suited for high-power applications.
  • Power Dissipation: The device is capable of dissipating significant power, contributing to its robust performance in demanding environments.
  • RoHS Compliant: Adhering to environmental standards, the DXT2014P5-13 is RoHS compliant, making it a responsible choice for eco-conscious businesses and consumers.

Applications

The versatility of the DXT2014P5-13 allows it to be utilized in a broad range of applications, including:

  • Power Management Circuits
  • Switching Regulators
  • Motor Controllers
  • Audio Amplifiers
  • Signal Processing

Product Specifications

The DXT2014P5-13 transistor is housed in a compact SOT-89 package, which is not only space-saving but also offers excellent thermal performance. It is designed to operate within a wide temperature range, ensuring stability and reliability even under varying environmental conditions.

Diodes Incorporated has a reputation for producing high-quality components that are reliable and cost-effective. The DXT2014P5-13 is no exception, providing designers and engineers with a component that they can trust for their most critical applications. Whether you're designing power supplies, consumer electronics, or industrial systems, the DXT2014P5-13 is an excellent choice for your transistor needs.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2894 $51.5760
95+ $1.0580 $100.5100
150+ $1.0250 $153.7500
205+ $0.9919 $203.3395
265+ $0.9588 $254.0820
350+ $0.8596 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess