EN
  • EN
  • DE

DXTP560BP5-13

Part No DXTP560BP5-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 500V 0.15A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 500V
Max Vce (sat) 500mV @ 10mA, 50mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 80 @ 50mA, 10V
Maximum Power Dissipation 2.8W
Frequency - Transition 60MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 5
Win Source Part Number 1035638-DXTP560BP5-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DXTP560BP5-13 CAD Model

Description

The DXTP560BP5-13 is a state-of-the-art, high-efficiency PNP transistor from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to meet the needs of various electronic applications, offering a combination of low power consumption and high performance that is ideal for today's compact and energy-conscious electronic devices.

Key Features

  • High Current Capability: The DXTP560BP5-13 boasts a collector current of up to -5A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor features a low collector-emitter saturation voltage (V<sub>CE(sat)), which minimizes power loss and improves efficiency.
  • Fast Switching Speed: With its rapid switching capabilities, the DXTP560BP5-13 is perfect for high-speed circuit operation.
  • PowerDI™5 Package: The device comes in a PowerDI™5 package, which offers a compact footprint and excellent thermal performance.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in green products.

Applications

The DXTP560BP5-13 is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Linear Regulators
  • Signal Processing
  • Amplification Stages

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -60V Collector Current (I<sub>C) -5A Power Dissipation (P<sub>D) 3.1W Collector-Emitter Saturation Voltage (V<sub>CE(sat)) Typically -0.1V at -5A Operating and Storage Junction Temperature Range -55 to +150°C

For engineers and designers looking for a reliable PNP transistor that offers high performance with low power loss, the DXTP560BP5-13 from Diodes Incorporated is an excellent choice. Its robust design and advanced features ensure it can handle demanding applications while maintaining energy efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5080 $50.8000
215+ $0.4753 $102.1895
330+ $0.4589 $151.4370
470+ $0.4261 $200.2670
615+ $0.4097 $251.9655
765+ $0.3933 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess