EN
  • EN
  • DE

FL2000144

Part No FL2000144
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL SURFACE MOUNT  /  Crystal 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 3,000
Win Source Part Number 1022835-FL2000144
Ultra Librarian 3D Model Ultra Librarian FL2000144 CAD Model

Description

The FL2000144 is a cutting-edge semiconductor component manufactured by Diodes Incorporated, a leading company in the design, manufacture, and supply of high-quality discrete, analog, and mixed-signal semiconductors. This product is designed to meet the demanding requirements of modern electronic applications, offering both reliability and performance.

Key Features

  • High Efficiency: The FL2000144 is engineered to provide high-efficiency operation, which is essential for reducing power loss and improving overall system performance.
  • Durability: With its robust construction, the FL2000144 ensures a long operational life, making it suitable for applications where longevity is critical.
  • Compact Size: The miniature footprint of the FL2000144 makes it ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Thermal Performance: Excellent thermal management characteristics enable this product to maintain optimal performance even under high temperature conditions.

Applications

The FL2000144 is versatile and can be used across a broad range of applications. It is particularly well-suited for power management tasks in consumer electronics, automotive systems, industrial controls, and communication devices. Its reliability and efficiency also make it an excellent choice for power supply circuits, battery management systems, and energy-harvesting applications.

Technical Specifications

Parameter Value Package / Case Specific Packaging Information Operating Temperature Specified Range Mounting Type Surface Mount, Through-Hole, etc. Product Type Semiconductor Device Type

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that comply with international standards. The FL2000144 is no exception and is manufactured in facilities that are certified for industry-leading quality management systems. Additionally, it complies with relevant environmental regulations, ensuring that it meets the standards for RoHS, REACH, and other compliance requirements.

You May Also Be Interested in

Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.4236
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess