EN
  • EN
  • DE

FMMTA63TA

Part No FMMTA63TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 264273-FMMTA63TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMTA63TA CAD Model

Description

Introducing the FMMTA63TA PNP Transistor from Diodes Incorporated

The FMMTA63TA is a high-performance PNP transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This discrete semiconductor product is tailored for applications that require efficient current control and amplification, making it an ideal choice for a wide range of electronic circuits.

The FMMTA63TA transistor is characterized by its low saturation voltage and high gain, which are essential for energy-efficient operation and reliable performance. Its PNP configuration means that the current flows from the emitter to the collector when a suitable voltage is applied to the base terminal, providing an effective way to manage power in a circuit.

Key Features of the FMMTA63TA:

  • High Current Capacity: This transistor can handle continuous collector currents up to 1A, making it suitable for moderate power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 30V, it can be safely used in circuits with relatively high operating voltages.
  • Power Dissipation: It boasts a power dissipation rating of 2W, ensuring it can withstand thermal stresses during operation.
  • Gain Bandwidth Product (fT): The FMMTA63TA offers a gain bandwidth product of 50MHz, which is beneficial for applications requiring fast switching and signal amplification.
  • Complementary NPN Type Available: For design flexibility, Diodes Incorporated provides a complementary NPN type, allowing for push-pull amplifier configurations.

Applications:

The FMMTA63TA transistor is versatile and can be used in a variety of electronic applications including:

  • Power management modules
  • Switching regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits

Diodes Incorporated ensures that the FMMTA63TA meets the highest quality standards, providing reliable and consistent performance for both commercial and industrial applications. The transistor comes in a compact SOT-23 package, which is not only space-saving but also conducive to automated assembly processes, reducing manufacturing time and cost.

Whether you are designing a new circuit or seeking to improve an existing one, the FMMTA63TA PNP transistor is an excellent choice for your power control and amplification needs, combining efficiency, reliability, and versatility in one compact component.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess