EN
  • EN
  • DE
  • IT

FZT1053ATA

Part No FZT1053ATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 75V 4.5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 75V
Max Vce (sat) 440mV @ 200mA, 4.5A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 300 @ 500mA, 2V
Maximum Power Dissipation 2.5W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 016583-FZT1053ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT1053ATA CAD Model

Description

Introducing the FZT1053ATA PNP Transistor from Diodes Incorporated

The FZT1053ATA is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This transistor is part of the company's extensive range of discrete, analog, and mixed-signal components that cater to a wide array of electronic applications.

Key Features

  • Transistor Polarity: PNP - This means the transistor is designed to control the flow of holes as charge carriers, with the emitter-to-base junction being forward-biased in normal operation.
  • Collector-Emitter Voltage (VCEO): The FZT1053ATA can handle voltages up to 100V, making it suitable for high-voltage applications.
  • Collector Current (IC): It offers a continuous collector current of up to 3A, ensuring robust performance for a wide range of power requirements.
  • Power Dissipation (Pd): With a power dissipation of 2W, this transistor can manage a fair amount of power, making it ideal for medium power applications.
  • DC Current Gain (hFE): The device has a high DC current gain, which allows for a good level of amplification, making it efficient in signal processing applications.
  • Package Type: The FZT1053ATA is offered in a surface-mount SOT-223 package, which is widely used and suitable for automated assembly processes.

Applications

The FZT1053ATA is versatile and can be used in numerous applications, including:

  • Power management circuits
  • Load switches
  • Signal amplification
  • Motor control circuits
  • Linear regulators
  • Audio amplifiers

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The FZT1053ATA is built with the industry's best practices and is subjected to rigorous testing to ensure its performance and reliability. Whether you are developing consumer electronics, automotive systems, or industrial equipment, the FZT1053ATA provides the efficiency and durability needed for your applications.

For detailed specifications and application notes, engineers and designers are encouraged to consult the FZT1053ATA datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.3781
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.0745
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.3359
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4889 $56.2235
280+ $0.4012 $112.3360
435+ $0.3886 $169.0410
600+ $0.3761 $225.6600
775+ $0.3636 $281.7900
1,035+ $0.3259 $337.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess