EN
  • EN
  • DE

FZT692BQTA

Part No FZT692BQTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description PWR LOW SAT TRANSISTOR SOT223 T&  /  Bipolar (BJT) Transistor NPN 70 V 2 A 150MHz 1.2 W Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 70 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 500 @ 100mA, 2V
Power - Max 1.2 W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-FZT692BQTATR
Standard Package 1,000
Win Source Part Number 1012254-FZT692BQTA
Ultra Librarian 3D Model Ultra Librarian FZT692BQTA CAD Model

Description

Product Overview: FZT692BQTA - Diodes Incorporated

The FZT692BQTA from Diodes Incorporated is a high-performance bipolar transistor designed for use in a wide range of electronic applications. This PNP transistor is a member of the company's extensive bipolar transistors portfolio, known for its reliability and efficiency.

Key Features

  • Transistor Polarity: PNP - The FZT692BQTA is a PNP transistor, which means it is turned on when a small current flows through the base in a direction opposite to the electron flow.
  • Collector-Emitter Voltage (VCEO): This transistor can withstand voltages up to 20V between the collector and emitter terminals when the base terminal is open.
  • Collector Current (IC): It supports a collector current of up to 3A, making it suitable for moderate power applications.
  • DC Current Gain (hFE): It boasts a high DC current gain, typically around 100, providing a good level of amplification of the input signal.
  • Power Dissipation (Pd): The FZT692BQTA has a power dissipation rating of 2W, allowing it to handle a reasonable amount of power without overheating.
  • Operating Temperature Range: It can operate within a temperature range of -55°C to 150°C, ensuring stability and performance under varying environmental conditions.
  • Package / Case: The device is offered in an SOT-223 package, which is compact and suitable for surface-mount technology (SMT).

Applications

The FZT692BQTA is versatile and can be used in various applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification

Quality and Reliability

Diodes Incorporated ensures that all their products, including the FZT692BQTA, meet the highest quality and reliability standards. The device is RoHS compliant, reflecting the company's commitment to environmental sustainability. With its robust design and proven performance, the FZT692BQTA is an excellent choice for designers and engineers looking for a dependable PNP transistor for their electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5017 $60.2040
285+ $0.4118 $117.3630
435+ $0.3989 $173.5215
600+ $0.3860 $231.6000
775+ $0.3732 $289.2300
1,040+ $0.3345 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,125 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess