EN
  • EN
  • DE

FZT7053TA

Part No FZT7053TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description 100V NPN Darlington transistor in SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 100μA, 100mA
Current - Collector Cutoff (Maximum) 200nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 1A, 5V
Power - Max 1.25W
Frequency - Transition 200MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1176318-FZT7053TA
Manufacturer Homepage www.diodes.com
Family Name FZT7053
Introduction Date August 24, 2009
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian FZT7053TA CAD Model

Description

Introducing the FZT7053TA from Diodes Incorporated

The FZT7053TA is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This transistor is specifically engineered to cater to a wide array of applications requiring efficient power management and signal processing. The FZT7053TA is housed in a compact SOT-223 package, which is ideal for space-constrained applications.

Key Features

  • Transistor Type: The FZT7053TA is a PNP transistor, which is commonly used for amplification and switching purposes.
  • High Current Capability: It offers a continuous collector current of up to 4A, making it suitable for high-power applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, ensuring high efficiency and low power dissipation during operation.
  • High Power Dissipation: With a power dissipation of 3W, the FZT7053TA can handle significant thermal loads, which is essential for reliable performance in demanding situations.
  • Operating Temperature Range: This transistor can operate over a wide temperature range from -55°C to +150°C, providing stable performance across various environmental conditions.

Applications

The versatility of the FZT7053TA allows it to be used in numerous applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification
  • Load switches

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The FZT7053TA is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Customers can trust that they are receiving a product that will perform reliably over its intended lifespan.

Conclusion

With its robust features and flexible applications, the FZT7053TA PNP transistor from Diodes Incorporated is an excellent choice for designers and engineers looking for a high-performance component that can drive their electronic projects. Whether for industrial, commercial, or consumer applications, the FZT7053TA stands out as a reliable and efficient solution.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2559 $58.8570
485+ $0.2395 $116.1575
750+ $0.2312 $173.4000
1,080+ $0.2148 $231.9840
1,400+ $0.2065 $289.1000
1,750+ $0.1982 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess