EN
  • EN
  • DE

GBJ2001

Part No GBJ2001
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 100V 20A GBJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 10A
Current - Reverse Leakage at Vr 10μA at 100V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176911-GBJ2001
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ2001 CAD Model

Description

Product Overview: GBJ2001 Bridge Rectifier from Diodes Incorporated

The GBJ2001 is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output, a fundamental process for power supply units in various electronic applications. The GBJ2001 stands out for its reliability and performance in a wide range of operating conditions.

Key Features

  • Current Rating: The GBJ2001 can handle a maximum average forward rectified current of 2A, making it suitable for moderate power requirements.
  • Peak Reverse Voltage: It is capable of withstanding peak reverse voltages up to 100V, providing a good margin for over-voltage transients.
  • High Surge Current Capability: This bridge rectifier has a high surge current capability, which is essential for handling the initial power-on surge in electronic circuits.
  • Low Forward Voltage Drop: The low forward voltage drop ensures higher efficiency and reduces thermal stress on the component during operation.
  • Isolation Voltage: With an isolation voltage of 1500V, the GBJ2001 offers excellent electrical isolation between the input and output, enhancing the safety and durability of the end application.

Applications

The GBJ2001 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Charging systems for battery-operated devices
  • Adapters and on-board DC/DC converters

Package and Quality

Housed in a GBJ package, the GBJ2001 offers a compact footprint while ensuring robust mechanical strength and thermal performance. The bridge rectifier is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. Additionally, the GBJ2001 meets the stringent quality standards expected from Diodes Incorporated, ensuring reliability and long service life for the applications it powers.

Conclusion

In summary, the GBJ2001 from Diodes Incorporated is a reliable and efficient solution for AC to DC conversion. Its robust design, combined with its high surge current capability and low forward voltage drop, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess