EN
  • EN
  • DE

LM4041DADJQFTA

Part No LM4041DADJQFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V 1% SOT23 / AUTOMOTIVE GRADE 1.225V AND ADJUSTABLE PRECISION REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Maximum Output Voltage 10V
Current - Output 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802179-LM4041DADJQFTA
Ultra Librarian 3D Model Ultra Librarian LM4041DADJQFTA CAD Model

Description

Product Overview: LM4041DADJQFTA

The LM4041DADJQFTA is a precision micro-power shunt voltage reference from Diodes Incorporated, designed to provide a stable reference voltage for various applications. This adjustable voltage reference is capable of operation in a wide range of configurations, making it a versatile component for engineers and designers.

Key Features

  • Adjustable Output: The LM4041DADJQFTA offers an adjustable output voltage from 1.24V to 10V, allowing for flexibility in design and application.
  • High Precision: With an initial accuracy of ±0.5% and a temperature coefficient of 100ppm/°C, this device provides a reliable and stable voltage reference over a wide range of temperatures.
  • Low Power: As a micro-power device, it is optimized for low-power operations, making it ideal for battery-powered and portable applications.
  • Wide Operating Current Range: The operating current range of 45µA to 10mA supports a broad spectrum of applications, from low-power to more demanding scenarios.
  • Small Package: The SOT-23 package is compact and suitable for high-density circuit boards, saving valuable space in your designs.

Applications

The LM4041DADJQFTA is used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to high standards of quality and reliability. The LM4041DADJQFTA is manufactured with these principles in mind, ensuring it meets the rigorous demands of industrial and commercial applications. It is designed to withstand harsh environments and offers long-term performance stability.

Easy Integration

With its adjustable nature and compatibility with various circuits, the LM4041DADJQFTA is easy to integrate into existing and new designs. Its small footprint and precision performance make it a go-to voltage reference for engineers looking to enhance the accuracy and efficiency of their electronic systems.

Whether you are designing a sophisticated instrumentation system or a simple power supply, the LM4041DADJQFTA from Diodes Incorporated is a reliable and flexible solution for your voltage reference needs.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess