EN
  • EN
  • DE

MMBD3004BRM-7

Part No MMBD3004BRM-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE SURFACE MOUNT SWITCHING DIODE ARRAY | DIODE ARRAY GP 300V 225MA SOT26
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Diode Configuration 2 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 225mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100nA at 240V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number MMBD3004
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224843-MMBD3004BRM-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD3004BRM-7 CAD Model

Description

Product Overview: MMBD3004BRM-7 from Diodes Incorporated

The MMBD3004BRM-7 is a high-performance, dual high-speed switching diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to meet the needs of a wide range of fast-switching applications, making it a versatile choice for designers and engineers alike.

Key Features

  • Diode Configuration: The MMBD3004BRM-7 consists of two diodes with common cathodes, packaged in a compact SOT-26 format, which helps in reducing the board space required for diode arrays.
  • High-Speed Switching: With its fast switching speed, this diode array is an excellent choice for high-frequency applications, ensuring minimal signal distortion and high efficiency.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which contributes to lower power consumption and reduced heat dissipation, enhancing overall system reliability.
  • Reverse Voltage: Each diode can withstand a reverse voltage of 200V, providing a good margin for overvoltage protection, which is crucial for safeguarding sensitive electronic circuits.
  • Power Dissipation: With a power dissipation of 200mW, the MMBD3004BRM-7 can handle moderate power levels, suitable for a variety of applications.

Applications

The versatility of the MMBD3004BRM-7 allows it to be used in numerous electronic circuits and systems. Common applications include:

  • High-speed logic circuits
  • Switching power supplies
  • DC-DC converters
  • Reverse voltage protection
  • Signal demultiplexing
  • Other fast-switching digital and analog systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBD3004BRM-7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. The product is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Conclusion

For designers looking for a reliable and efficient dual diode array, the MMBD3004BRM-7 from Diodes Incorporated is a strong contender. Its compact form factor, high-speed switching capabilities, and robust electrical characteristics make it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5808 $52.2720
185+ $0.5441 $100.6585
290+ $0.5257 $152.4530
410+ $0.4890 $200.4900
535+ $0.4706 $251.7710
665+ $0.4522 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,510 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess