EN
  • EN
  • DE

MMBZ20VALQ-7-F

Part No MMBZ20VALQ-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC SOT23 / 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 28V
Current - Peak Pulse (10/1000µs) 1.4A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MMBZ20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1357377-MMBZ20VALQ-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ20VALQ-7-F CAD Model

Description

The MMBZ20VALQ-7-F is a robust transient voltage suppressor (TVS) diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other voltage transient events.

Key Features

  • ESD Protection: It offers excellent ESD protection for electronic devices, meeting IEC 61000-4-2 (ESD) ±20kV (air), ±12kV (contact) standards, ensuring the safety and longevity of your equipment.
  • Surge Protection: With its surge capability, it can handle pulses as defined by IEC 61000-4-5 (8/20μs wave shape).
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting sensitive components from overvoltage conditions without affecting the normal operation of the circuit.
  • Low Leakage Current: It exhibits low leakage current, minimizing power loss and ensuring efficiency in operation.
  • Small Package Size: The MMBZ20VALQ-7-F comes in a compact SOT-23 package, making it suitable for high-density circuit board designs.

Applications

Ideal for a wide range of applications, the MMBZ20VALQ-7-F is commonly used in portable electronics, computer interfaces, and network systems. Its ability to protect against high energy transients makes it an excellent choice for use in telecommunications infrastructure, industrial control systems, and automotive electronics.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The MMBZ20VALQ-7-F is manufactured in compliance with stringent industry standards, ensuring reliable performance and durability in the most demanding conditions. It is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Ordering Information

The MMBZ20VALQ-7-F is available for order in various quantities, tailored to meet the needs of both small-scale projects and large-volume production. Contact Diodes Incorporated or an authorized distributor for pricing and availability.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5791 $57.9100
245+ $0.4753 $116.4485
380+ $0.4604 $174.9520
520+ $0.4455 $231.6600
675+ $0.4307 $290.7225
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess