EN
  • EN
  • DE

MMBZ5245B-7-G

Part No MMBZ5245B-7-G
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831190-MMBZ5245B-7-G
Ultra Librarian 3D Model Ultra Librarian MMBZ5245B-7-G CAD Model

Description

The MMBZ5245B-7-G is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This Zener diode is part of the MMBZ52xxB series, which is widely recognized for its reliability and performance in voltage regulation and protection applications.

Key Features

  • Voltage Regulation: The MMBZ5245B-7-G offers a nominal Zener voltage of 15V, making it suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 350mW, this diode can handle moderate levels of power, ensuring stable operation in your circuit.
  • Package: Encased in a small SOT-23 surface-mount package, the MMBZ5245B-7-G is ideal for use in space-constrained applications.
  • Low Leakage Current: It features a low leakage current, which enhances its efficiency and reduces power loss.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against voltage spikes.

Applications

The versatility of the MMBZ5245B-7-G Zener diode makes it suitable for a wide range of electronic applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage and transient voltage suppression
  • Switching operations in telecommunication devices
  • Load regulation in battery-operated gadgets

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5245B-7-G is no exception. It is produced with the highest standards of manufacturing, ensuring that each diode meets the rigorous requirements of industrial and commercial applications. Additionally, the MMBZ5245B-7-G is RoHS compliant, indicating that it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for your electronic needs.

Conclusion

Whether you are designing a power supply, safeguarding sensitive electronics, or looking for a reliable component for voltage regulation, the MMBZ5245B-7-G Zener diode from Diodes Incorporated is an excellent choice. Its combination of performance, compact form factor, and commitment to quality make it a valuable addition to any electronic project.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess