EN
  • EN
  • DE

PAM2304BKFADJ

Part No PAM2304BKFADJ
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC 6TDFN / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PAM2304
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652612-PAM2304BKFADJ
Ultra Librarian 3D Model Ultra Librarian PAM2304BKFADJ CAD Model

Description

Introducing the PAM2304BKFADJ from Diodes Incorporated

Diodes Incorporated presents the PAM2304BKFADJ, a highly efficient, current mode, synchronous step-down DC-DC converter that is an ideal power solution for a wide range of applications. This compact and versatile component is designed to meet the rigorous demands of modern electronic devices, offering both reliability and performance in a small package.

Key Features

  • Adjustable Output Voltage: The PAM2304BKFADJ allows users to set the output voltage as required for their specific application, providing greater flexibility and precision in power management.
  • High Efficiency: With its synchronous design, this DC-DC converter achieves high efficiency, which is critical for portable and battery-powered devices where power conservation is paramount.
  • Low RDS(ON) Internal Switches: The integrated low RDS(ON) switches contribute to the high efficiency, by minimizing the conduction losses during operation.
  • Current Mode Control: The current mode control provides fast transient response and simplifies loop stabilization, ensuring reliable performance under varying load conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and safety of your product.
  • Over-Current Protection: This converter is equipped with over-current protection to safeguard the device and the load in the event of a short circuit or excessive current draw.

Applications

The PAM2304BKFADJ is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and networking devices
  • Consumer electronics
  • Point-of-load conversions in distributed power systems

Compact Design

The small footprint of the PAM2304BKFADJ makes it an excellent choice for space-constrained applications. Its compact design does not compromise on power or efficiency, making it an optimal solution for designers looking to maximize the performance of their products while minimizing size.

With the PAM2304BKFADJ, Diodes Incorporated continues to demonstrate its commitment to providing high-quality, innovative power management solutions. This DC-DC converter is a testament to the company's dedication to meeting the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess