EN
  • EN
  • DE

PAM2306AYPKE

Part No PAM2306AYPKE
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.8V/3.3V 1A DL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Output Current 1A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-WDFN (3x3)
Win Source Part Number 1086292-PAM2306AYPKE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2306AYPKE CAD Model

Description

Introducing the PAM2306AYPKE from Diodes Incorporated

The PAM2306AYPKE is a high-performance, dual-channel, constant output, step-down DC-DC converter that is a part of Diodes Incorporated's expansive portfolio of power management solutions. Designed to meet the rigorous power requirements of modern electronic devices, this efficient component is a perfect choice for portable and battery-operated applications where space and energy efficiency are critical.

This versatile converter operates over a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries. The PAM2306AYPKE is capable of delivering up to 1A per channel with excellent load and line regulation, ensuring stable operation under varying conditions.

Key Features:

  • High Efficiency: The PAM2306AYPKE boasts a high efficiency of up to 95%, minimizing power loss and extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN via external resistors, providing design flexibility to match specific application requirements.
  • Low Dropout Operation: Its low dropout feature ensures consistent performance even when the input voltage is close to the output voltage, which is critical for battery-powered devices as the battery voltage decreases over time.
  • Power Good Output: The integrated Power Good (PG) output allows for easy monitoring of the system status, adding an extra layer of reliability.
  • Protection Features: Comprehensive protection features include over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, safeguarding the device and the system it powers.
  • Small Form Factor: The PAM2306AYPKE comes in a compact, space-saving U-DFN3030-10 (Type B) package, ideal for applications where PCB real estate is at a premium.

Whether it’s for mobile phones, personal media players, digital cameras, or other portable gadgets, the PAM2306AYPKE is engineered to provide a reliable power solution with its dual output channels and range of safety features. Its design enables engineers to create more efficient, longer-lasting, and reliable products for the ever-evolving electronics market.

For detailed specifications, application notes, and evaluation resources, visit Diodes Incorporated’s official website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5198 $51.9800
235+ $0.4265 $100.2275
365+ $0.4132 $150.8180
505+ $0.3999 $201.9495
650+ $0.3866 $251.2900
870+ $0.3466 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess