EN
  • EN
  • DE

PAM2401SCADJ

Part No PAM2401SCADJ
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 1A 8MSOP / 1.0MHz STEP-UP DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.9V
Maximum Input Voltage 4.75V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Current - Output 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802469-PAM2401SCADJ
Ultra Librarian 3D Model Ultra Librarian PAM2401SCADJ CAD Model

Description

PAM2401SCADJ Product Overview

The PAM2401SCADJ is a highly integrated, efficient, and versatile DC-DC step-up converter manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This advanced boost converter is designed to meet the rigorous requirements of portable and battery-powered applications that demand compact, high-efficiency power solutions.

Key Features

  • Adjustable Output Voltage: The PAM2401SCADJ allows users to adjust the output voltage as per their circuit requirements, providing a range of voltage outputs to accommodate various devices.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and is ideal for extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-operated devices, as it reduces the standby power consumption, thereby prolonging battery life.
  • Input Voltage Range: The converter operates on a wide input voltage range, making it suitable for a variety of power sources.
  • Thermal Shutdown Protection: The PAM2401SCADJ is equipped with thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Small Package Size: Its compact form factor allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The PAM2401SCADJ is ideal for a broad range of applications, including but not limited to portable electronics, handheld devices, power banks, and any other systems that require an efficient boost converter to increase the voltage from a lower voltage source. Its adjustable output voltage feature makes it particularly versatile, catering to the needs of various products with different power requirements.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PAM2401SCADJ is built to meet the company's stringent standards for performance and reliability, ensuring that it meets the needs of the most demanding applications. With its robust design and comprehensive protection features, the PAM2401SCADJ is a reliable choice for designers looking to enhance the efficiency and longevity of their portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4237 $50.8440
290+ $0.3477 $100.8330
450+ $0.3368 $151.5600
615+ $0.3259 $200.4285
795+ $0.3151 $250.5045
1,065+ $0.2825 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,241 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess