EN
  • EN
  • DE
  • IT

PAM8007NHR

Part No PAM8007NHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W CLASS D 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.1W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-SSOP
Dimension 24-SSOP (0.154", 3.90mm Width)
Win Source Part Number 209632-PAM8007NHR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM8007NHR CAD Model

Description

Introducing the PAM8007NHR from Diodes Incorporated

The PAM8007NHR is a remarkable audio amplifier solution designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for consumer electronics that require high-quality sound amplification with minimal power consumption. The PAM8007NHR is a testament to Diodes Incorporated's commitment to providing innovative and reliable components for the ever-evolving electronics industry.

Key Features

  • High-Efficiency Class-D Operation: The PAM8007NHR operates as a Class-D amplifier, which ensures high efficiency and reduces power loss, making it ideal for battery-powered devices.
  • Output Power: It delivers up to 3W per channel into a 4Ω load with less than 10% THD+N, ensuring powerful and clear audio output for its size.
  • Low Quiescent Current: With its low quiescent current, the PAM8007NHR minimizes standby power consumption, which is crucial for extending battery life in portable applications.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms safeguard the amplifier and the end product from potential damage due to overheating or wiring faults.
  • Filterless Design: The innovative filterless architecture allows the PAM8007NHR to drive speakers directly, which reduces the need for external components and simplifies the overall design.

Applications

The PAM8007NHR is versatile and can be utilized in a wide array of applications, including:

  • Portable Bluetooth speakers
  • Wireless audio systems
  • Smartphones and tablets
  • Personal computers and laptops
  • Television soundbars

Quality and Reliability

Diodes Incorporated ensures that the PAM8007NHR meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures, making it a reliable choice for mass production in consumer electronics.

Conclusion

With its high-efficiency operation, compact size, and robust protection features, the PAM8007NHR from Diodes Incorporated stands out as an excellent audio amplifier for modern electronic devices. Whether for personal use or commercial applications, this component offers a perfect blend of performance and reliability, making it an essential part of any audio system design.

You May Also Be Interested in

Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $9.6131
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $0.8240
NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.0374
ams
IC AMP AUD 1.8W 0DB GAIN 10-MSOP
Lowest to $1.2074
Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $4.6940
Texas Instruments
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Need more? Email Us
Texas Instruments
AUTOMOTIVE 2-CHANNEL AUDIO ADC W / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $5.5465
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us
Texas Instruments
IC AMP AUDIO PWR MONO AB 28WQFN
Lowest to $1.6146

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess