EN
  • EN
  • DE

PAM8302A

Part No PAM8302A
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Diodes Incorporated
Win Source Part Number 344163-PAM8302A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM8302A CAD Model

Description

The PAM8302A, by Diodes Incorporated, is a highly efficient mono Class-D audio amplifier designed to deliver excellent sound quality in a compact form factor. This amplifier is ideal for portable applications due to its low voltage operation and minimal power consumption, making it a perfect choice for battery-powered devices such as portable speakers, smartphones, and personal media players.

Key Features

  • Output Power: Capable of delivering 2.5W into a 4Ω load with less than 10% THD+N when powered by a 5V supply.
  • Efficiency: Its Class-D operation offers greater than 90% efficiency, which is significantly higher than traditional Class-AB amplifiers, ensuring longer battery life in portable applications.
  • Low Quiescent Current: The PAM8302A has a low quiescent current draw, further enhancing its suitability for battery-powered devices where power conservation is critical.
  • Filterless Design: No external filter is required due to the built-in ferrite bead filter, which simplifies the design and reduces the overall component count and system cost.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and over-current protection features, safeguarding the amplifier and the speakers from potential damage.
  • Volume Control: An integrated volume control function allows for easy adjustment of audio levels.

Applications

The PAM8302A's small footprint and high-efficiency operation make it an excellent choice for a wide range of audio applications. These include:

  • Portable Bluetooth speakers
  • Wireless audio systems
  • Battery-powered audio devices
  • DIY audio projects

Package and Availability

The PAM8302A is available in a space-saving SOP-8 package, which is well-suited for compact PCB layouts. Its lead-free, RoHS-compliant design aligns with modern environmental standards, ensuring compatibility with global electronics regulations. For pricing, samples, and further technical information, customers should contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,405+ $0.1236 $173.6580
1,925+ $0.1201 $231.1925
2,500+ $0.1155 $288.7500
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess