EN
  • EN
  • DE

PAM8302AEDN

Part No PAM8302AEDN
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Diodes Incorporated
Win Source Part Number 344165-PAM8302AEDN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8302AEDN CAD Model

Description

Introducing the PAM8302AEDN Audio Amplifier

The PAM8302AEDN is a highly efficient audio amplifier designed by Diodes Incorporated, tailored to deliver exceptional sound quality for a wide range of applications. This mono Class-D amplifier is capable of driving a speaker load as low as 4 ohms, with an output power of 2.5W when operating at 5V. Its low THD+N (Total Harmonic Distortion + Noise) ensures clear, high-fidelity audio reproduction, making it an ideal choice for portable speakers, LCD monitors, and other compact audio devices.

Key Features

  • High Efficiency: The PAM8302AEDN operates with an efficiency of up to 90%, minimizing power loss and heat dissipation, which is critical for battery-powered devices.
  • Advanced Design: With a filter-free architecture, the amplifier does not require an output filter, simplifying design and reducing component count.
  • Volume Control: An integrated volume control function provides flexibility, allowing users to adjust the audio output level as needed.
  • Thermal Protection: The built-in over-temperature protection circuit safeguards the amplifier against excessive heat conditions, ensuring reliability and longevity.

Performance Specifications

The PAM8302AEDN boasts a wide supply voltage range from 2.8V to 5.5V, accommodating various power sources. Its PSRR (Power Supply Rejection Ratio) of 90dB at 217Hz allows the amplifier to maintain stable operation even with supply voltage variations, which is particularly beneficial in portable applications where battery voltage can fluctuate.

Applications

Designed for versatility, the PAM8302AEDN is well-suited for a multitude of audio applications. These include:

  • Portable Bluetooth speakers
  • Battery-powered audio devices
  • Personal media players
  • Handheld gaming consoles
  • Computer and laptop audio systems

Conclusion

The PAM8302AEDN from Diodes Incorporated represents a blend of performance, efficiency, and convenience. Its compact form factor, combined with its impressive audio output capabilities, makes it an excellent choice for designers looking to enhance the audio experience in their products. With its robust feature set and reliable performance, the PAM8302AEDN stands out as a superior audio amplification solution.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,628 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess