EN
  • EN
  • DE

PAM8303DAZN

Part No PAM8303DAZN
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Diodes Incorporated
Win Source Part Number 344170-PAM8303DAZN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8303DAZN CAD Model

Description

The PAM8303DAZN is a highly-efficient, 3W Class-D audio amplifier produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact and feature-rich audio amplifier is designed to deliver high-quality sound while minimizing power consumption, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Output Power: The PAM8303DAZN offers an impressive 3W output at 10% THD+N when driving a 4Ω load with a 5V power supply, ensuring loud and clear audio reproduction.
  • High Efficiency: With an efficiency rate that can reach up to 90%, this audio amplifier ensures extended battery life in portable devices by reducing power loss.
  • Low Quiescent Current: It features a low quiescent current of 2.5mA typical at 5V, which further contributes to energy saving in idle mode.
  • Filterless Design: The PAM8303DAZN employs a filterless architecture, which allows it to drive the speaker directly, reducing the need for external components and simplifying the design.
  • Thermal and Short-Circuit Protection: Built-in thermal shutdown and short-circuit protection mechanisms enhance the reliability and longevity of the amplifier by preventing damage from overheating and electrical faults.

Applications

The PAM8303DAZN is versatile and can be used in a wide range of applications. It is particularly well-suited for portable audio devices such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Handheld Gaming Devices

Technical Specifications

With a supply voltage ranging from 2.8V to 5.5V, the PAM8303DAZN can easily be integrated into various circuit designs. Its small footprint is courtesy of its space-saving U-DFN3030-10 (Type Z) package, making it an excellent choice for space-constrained applications.

Overall, the PAM8303DAZN from Diodes Incorporated stands out for its high power output, exceptional efficiency, and robust protection features, all packed into a compact form factor suitable for a multitude of modern audio applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess