EN
  • EN
  • DE

PI3HDMI341ARTFFE

Part No PI3HDMI341ARTFFE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI Interface 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Type Surface Mount
Base Product Number PI3HDMI341
Standard Package 119 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274439-PI3HDMI341ARTFFE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI341ARTFFE CAD Model

Description

The PI3HDMI341ARTFFE is a cutting-edge HDMI switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product stands out in the market for its exceptional performance and reliability, making it an ideal choice for advanced consumer electronics, computing, and communication devices.

Key Features

  • High Bandwidth: Supports HDMI 1.3b interface, enabling high-speed digital data transmissions up to 3.4 Gbps per lane, ensuring compatibility with high-resolution video and audio formats.
  • Multi-Port Interface: Equipped with three HDMI input ports and one HDMI output port, the PI3HDMI341ARTFFE allows easy switching between multiple HDMI sources, such as Blu-ray players, game consoles, or streaming devices.
  • Deep Color Support: Capable of handling deep color depths up to 12 bits per channel, which translates into a richer and more vibrant visual experience.
  • Audio Return Channel (ARC): Facilitates the transfer of audio data from the HDMI output port to the HDMI input port, eliminating the need for separate audio cables.
  • Low Power Consumption: Designed with power efficiency in mind, this switch maintains a low power state when not actively in use, contributing to energy savings and extended product life.

Technical Specifications

  • Package: TQFN-42
  • Operating Temperature Range: -40°C to +85°C
  • ESD Protection: HBM 8kV

Applications

The versatility of the PI3HDMI341ARTFFE makes it suitable for a broad range of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Digital signage
  • Professional AV systems
  • Video conferencing equipment

With its robust design and comprehensive feature set, the PI3HDMI341ARTFFE from Diodes Incorporated represents a premier solution for anyone in need of a high-performance HDMI switching component.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6683 $71.0049
6+ $19.4202 $116.5212
10+ $18.8126 $188.1260
13+ $18.2063 $236.6819
17+ $17.5987 $299.1779
22+ $15.7785 $347.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess