EN
  • EN
  • DE

PAM8901

Part No PAM8901
Manufacturer Diodes Incorporated
Catalog Misc Products
Description 25mW TRUE CAP FREE STEREO HEADPHONE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833377-PAM8901
Ultra Librarian 3D Model Ultra Librarian PAM8901 CAD Model

Description

Introducing the PAM8901 Piezo Sounder Driver from Diodes Incorporated

The PAM8901 is a highly efficient, fully integrated audio amplifier specifically designed to drive piezoelectric sounders. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, the PAM8901 stands out with its low power consumption and compact design. This makes it an ideal solution for a wide range of portable and battery-powered applications where space and energy efficiency are critical.

With its ability to operate at a voltage range from 1.5V to 5.5V, the PAM8901 offers versatility for various design requirements. Its bridge-tied load (BTL) output can drive a piezo sounder without the need for coupling capacitors, thereby reducing the overall bill of materials. The PAM8901 can deliver up to 18V peak-to-peak voltage across the piezo load, which ensures loud and clear sound production, suitable for alarm signals, notification alerts, and other audible indications.

The PAM8901 features an integrated charge pump that boosts the supply voltage, providing sufficient drive voltage for the piezo sounder even when operating at lower supply voltages. This ensures consistent performance across the device's power range. Additionally, the device includes an internal automatic shutdown function that conserves power when not in use, further enhancing its energy efficiency.

For design flexibility, the PAM8901 offers two modes of operation: single-ended input and differential input. This allows designers to choose the input configuration that best fits their system requirements. Moreover, the device's fast startup time and minimal external component requirements facilitate a quick and easy design process.

The PAM8901 is housed in a space-saving package, making it suitable for space-constrained applications such as wearable devices, electronic toys, health monitors, and portable electronics. Its robust design ensures reliable operation over a wide temperature range, making it a dependable choice for products that require consistent audio performance in varying environments.

Overall, the PAM8901 piezo sounder driver by Diodes Incorporated represents a perfect blend of performance, efficiency, and design convenience, offering an optimal audio solution for today's innovative electronic products.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess