EN
  • EN
  • DE

PAM8902HKER

Part No PAM8902HKER
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 30VPP CLASS D 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.5 V to 5.5 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Dimension 16-VQFN Exposed Pad
Win Source Part Number 098698-PAM8902HKER
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8902HKER CAD Model

Description

Diodes Incorporated PAM8902HKER Audio Amplifier

The PAM8902HKER from Diodes Incorporated is a highly sophisticated audio amplifier designed for a wide range of applications. This compact, yet powerful component is an ideal solution for portable electronics where space is at a premium and high-quality audio is desired. The PAM8902HKER is a bridge-tied load (BTL) amplifier capable of driving a 4Ω speaker with up to 3W of output power, ensuring clear and loud sound reproduction for its size.

One of the key features of the PAM8902HKER is its efficiency. It incorporates a low electromagnetic interference (EMI) filterless architecture, which reduces the need for external components and simplifies circuit design. This makes it a perfect choice for space-constrained applications such as smartphones, tablets, and other personal electronic devices. Moreover, the device boasts a low quiescent current and an excellent power supply ripple rejection ratio, which contributes to prolonged battery life and consistent performance.

The PAM8902HKER is also designed with ease of use in mind. It has a built-in thermal shutdown protection and a pop-and-click noise reduction feature, which enhances the user experience by ensuring smooth operation and reducing audio artifacts. Furthermore, the amplifier supports a wide voltage range from 2.8V to 5.5V, allowing it to be used in various power environments.

For designers and engineers looking for a versatile audio amplifier, the PAM8902HKER offers a comprehensive set of features. Its low THD+N (Total Harmonic Distortion plus Noise) ensures high-fidelity audio output, while the shutdown mode conserves power when the amplifier is not in use. Additionally, the device comes in a compact U-QFN2020-12 package, which is highly beneficial for products where the PCB real estate is highly valuable.

In summary, the PAM8902HKER from Diodes Incorporated is a robust and efficient audio amplifier that provides high-quality sound amplification in a small footprint. With its advanced features and compact design, it is an excellent choice for any application requiring reliable audio performance without compromising on space or power consumption.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5606 $62.4240
95+ $1.2806 $121.6570
140+ $1.2406 $173.6840
195+ $1.2005 $234.0975
250+ $1.1605 $290.1250
335+ $1.0404 $348.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess