EN
  • EN
  • DE

PI3B34X245BEX

Part No PI3B34X245BEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 32BIT 3V 80BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BQSOP
Win Source Part Number 209961-PI3B34X245BEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B34X245BEX CAD Model

Description

Product Overview: PI3B34X245BEX

The PI3B34X245BEX is a high-performance, 4-bit bidirectional bus transceiver from Diodes Incorporated, designed to meet the requirements of modern high-speed data transfer systems. This device is part of the PI3B series, which is known for its robust design and reliability. It is particularly suitable for applications requiring the bidirectional translation of signals between two buses of different voltage domains.

Key Features

  • Bus Interface: The PI3B34X245BEX features a 4-bit bidirectional data bus interface, which allows for seamless data flow in either direction, making it versatile for a variety of applications.
  • Operating Voltage: This transceiver operates over a broad voltage range, typically from 2.3V to 3.6V, which makes it compatible with many of the standard logic families.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the PI3B34X245BEX is ideal for interfacing with high-speed microprocessors and can easily handle the demands of fast communication protocols.
  • Low Power Consumption: The device is designed for low power consumption, which is a critical feature for battery-operated and power-sensitive applications.
  • Bus Hold: It includes a bus-hold feature, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Package Options: Available in a variety of packaging options, the PI3B34X245BEX offers flexibility in design for different space requirements on printed circuit boards.

Applications

The PI3B34X245BEX is commonly used in systems where signal integrity and data integrity are paramount. Its applications span across:

  • Communication systems
  • Networking equipment
  • Computer peripherals
  • Data storage devices
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI3B34X245BEX is manufactured with the industry's highest standards, ensuring reliability and performance in the most demanding conditions. Whether used in commercial, industrial, or automotive applications, this bus transceiver is designed to deliver consistent and dependable results.

Overall, the PI3B34X245BEX from Diodes Incorporated is a versatile and efficient solution for facilitating communication between digital circuits, offering designers a balance of speed, power, and reliability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4888 $58.3992
22+ $5.3246 $117.1412
34+ $5.1582 $175.3788
47+ $4.9919 $234.6193
60+ $4.8256 $289.5360
81+ $4.3266 $350.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess