EN
  • EN
  • DE

PI3EQX1004ZHE

Part No PI3EQX1004ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX V-QFN3590-42 TRAY 400PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range 125°C (TJ)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889097-PI3EQX1004ZHE
Ultra Librarian 3D Model Ultra Librarian PI3EQX1004ZHE CAD Model

Description

The PI3EQX1004ZHE is a state-of-the-art signal ReDriver designed by Diodes Incorporated to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This advanced ReDriver is tailored for high-speed signal chains that require pristine signal integrity.

Key Features

  • Interface Support: Compatible with a variety of high-speed interfaces, including USB 3.1 Gen 1, SATA 1.5/3.0/6.0 Gbps, and PCIe 2.0, making it a versatile solution for multiple applications.
  • Performance: Offers signal conditioning, including programmable equalization and de-emphasis levels, to compensate for PCB, connector, and cable losses, ensuring optimal performance and minimal error rates.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low-power mode, making it ideal for power-sensitive applications.
  • Automatic Adaptation: Features automatic adaptation to optimal equalization settings, simplifying design and reducing time to market.
  • Small Form Factor: Housed in a compact 42-pin TQFN package, the PI3EQX1004ZHE saves valuable board space and is suitable for dense circuit designs.

Applications

The PI3EQX1004ZHE is perfect for a broad range of applications that demand high-speed data integrity, such as desktop and laptop computers, servers, networking equipment, and storage systems. Its ability to support multiple high-speed protocols makes it an essential component for motherboards, add-on cards, and any system that transmits high-speed data.

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the PI3EQX1004ZHE is no exception. It is built to meet the highest industry standards, ensuring consistent performance and durability for the most demanding electronic systems.

Ordering Information

Product availability and additional resources, including datasheets, application notes, and support tools, can be found on the Diodes Incorporated website. For bulk orders or specific project requirements, contact Diodes Incorporated directly or through authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess