EN
  • EN
  • DE

PI3EQX12902EZLEX

Part No PI3EQX12902EZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description SATA EQX W-QFN2545-30 T&R 3.5K  /  Buffer, ReDriver 2 Channel 8Gbps 30-TQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Type Buffer, ReDriver
Applications PCIe, SATA
Input CML
Output CML
Data Rate (Max) 8Gbps
Number of Channels 2
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3EQX12902EZLEXTR,31-PI3EQX12902EZLEXCT,31-PI3EQX12902EZLEXDKR
Standard Package 3,500
Win Source Part Number 1198584-PI3EQX12902EZLEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX12902EZLEX CAD Model

Description

The PI3EQX12902EZLEX is a cutting-edge, high-performance signal switch designed by Diodes Incorporated, a renowned leader in the semiconductor market. This product is specifically engineered to meet the demanding requirements of modern data communication and storage systems. With its advanced design, the PI3EQX12902EZLEX offers a perfect solution for applications that require high-speed data transfer and signal integrity.

Key Features

  • High-Speed Performance: The device supports fast data rates, ensuring efficient operation in applications such as USB 3.2, SATA, and PCIe interfaces.
  • Enhanced Signal Integrity: It incorporates advanced equalization techniques to combat signal degradation over long cables and connectors, providing a robust data transmission experience.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX12902EZLEX helps to reduce the overall power usage of the system, making it ideal for energy-sensitive applications.
  • Flexibility: The switch is versatile and can be used in various configurations, catering to a wide array of design requirements.
  • Compact Form Factor: Its small package size allows for integration into space-constrained environments without sacrificing performance.

Applications

The PI3EQX12902EZLEX is suitable for a range of applications, including:

  • High-speed data servers and storage devices
  • Desktop and laptop computers
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3EQX12902EZLEX is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the industry specifications and customer expectations.

Technical Support and Resources

Customers can access comprehensive technical support for the PI3EQX12902EZLEX. Diodes Incorporated provides detailed datasheets, application notes, and design tools to assist in the integration of the product into various systems. Their expert team is also available to provide assistance and answer any technical queries related to the product.

You May Also Be Interested in

Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4825 $59.3000
95+ $1.2164 $115.5580
150+ $1.1785 $176.7750
205+ $1.1404 $233.7820
265+ $1.1023 $292.1095
355+ $0.9884 $350.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,030 pieces
In Stock: 78,010 pieces Factory Stock: 20 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess