EN
  • EN
  • DE

PI3EQX6801ZDEX

Part No PI3EQX6801ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 6.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805159-PI3EQX6801ZDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX6801ZDEX CAD Model

Description

Diodes Incorporated PI3EQX6801ZDEX Product Overview

The PI3EQX6801ZDEX is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the needs of cutting-edge computing and networking applications. This advanced solution provides four differential channels that support 8 GT/s data rates, ensuring seamless and efficient data transfer for high-speed interfaces.

Key Features

  • PCI Express 3.0 Compatible: The device is fully compliant with the PCI Express Base Specification Revision 3.0, which guarantees interoperability with existing PCIe systems and devices.
  • High Data Rate Support: With support for 8 Giga transfers per second (GT/s) per lane, the PI3EQX6801ZDEX can handle the bandwidth required by the latest high-performance computing and networking hardware.
  • Integrated Equalization: Built-in linear equalization, output swing, and flat gain capabilities optimize performance over a variety of physical mediums by compensating for signal loss.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, which is crucial for thermal management and energy savings in dense electronic systems.
  • Enhanced Signal Integrity: The switch features advanced signal conditioning, which improves signal integrity and extends the reach of high-speed signals across PCBs and cables.

Applications

The PI3EQX6801ZDEX is ideal for a range of applications that require high-speed data transfer and signal integrity, including:

  • Server and Storage Systems
  • Data Center Infrastructure
  • Networking Equipment
  • High-performance Computing (HPC)
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3EQX6801ZDEX is no exception. It has been rigorously tested to ensure reliability under a wide range of conditions, making it a trustworthy choice for mission-critical systems.

In summary, the PI3EQX6801ZDEX from Diodes Incorporated is a versatile and reliable PCIe 3.0 packet switch that offers high-speed data transfer, low power consumption, and enhanced signal integrity, making it an excellent choice for a variety of high-performance applications.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0343 $60.5145
35+ $3.3102 $115.8570
55+ $3.2069 $176.3795
75+ $3.1034 $232.7550
97+ $2.9999 $290.9903
129+ $2.6895 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,661 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess