EN
  • EN
  • DE

PI3HDMI101ZHEX

Part No PI3HDMI101ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Applications HDMI
Interface I2C
Voltage - Supply 3.3V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3HDMI101
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274419-PI3HDMI101ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI101ZHEX CAD Model

Description

Introducing the PI3HDMI101ZHEX by Diodes Incorporated

The PI3HDMI101ZHEX is a cutting-edge HDMI 1.3 switch designed to deliver high-definition audio and video signals with unparalleled clarity and stability. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this product stands out for its robust performance and versatility in a wide range of multimedia applications.

At the heart of the PI3HDMI101ZHEX is its ability to support a 3:1 multiplexer, which allows users to connect up to three different HDMI sources and select any one of them to output to a single display. This feature is particularly beneficial for users who need to switch between multiple devices without the hassle of constantly plugging and unplugging cables.

The device is fully compliant with HDMI 1.3 specifications, ensuring it can handle the latest high-definition content with ease. It supports video resolutions up to 1080p as well as high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio, providing a rich multimedia experience. The PI3HDMI101ZHEX also offers a bandwidth of up to 2.25 Gbps per channel, ensuring it can transmit high-quality video and audio without any degradation or loss of signal.

One of the key features of the PI3HDMI101ZHEX is its built-in equalizer, which compensates for signal degradation over long cable runs. This ensures that the signal integrity is maintained even when using longer HDMI cables, making it an ideal solution for home theater systems, digital signage, and professional AV setups.

Moreover, the PI3HDMI101ZHEX is designed with consumer convenience in mind. It comes in a compact, lead-free package that is both space-saving and environmentally friendly. The device also features low power consumption, which helps to reduce the overall energy footprint of the systems in which it is used.

In summary, the PI3HDMI101ZHEX from Diodes Incorporated is an exceptional HDMI switch that offers high performance, flexibility, and ease of use for a variety of high-definition audio and video applications. Its robust design and advanced features make it a must-have component for anyone looking to enhance their multimedia setup.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess