EN
  • EN
  • DE

PI3HDMI301FFEX

Part No PI3HDMI301FFEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI Interface 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Type Surface Mount
Base Product Number PI3HDMI301
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274433-PI3HDMI301FFEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI301FFEX CAD Model

Description

Introducing the PI3HDMI301FFEX from Diodes Incorporated

The PI3HDMI301FFEX is a cutting-edge HDMI 1.4 switch designed to meet the high-performance requirements of the latest consumer electronics. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this product offers an ideal solution for advanced digital video and audio signal switching.

This versatile switch is engineered to support three HDMI input ports and one HDMI output port, enabling users to connect multiple HDMI sources to a single display device without the need for manual plugging and unplugging. With the PI3HDMI301FFEX, users can easily switch between gaming consoles, Blu-ray players, satellite receivers, and other HDMI-enabled devices with the utmost convenience and efficiency.

The PI3HDMI301FFEX boasts an impressive array of features that enhance its performance and user experience. It supports HDMI 1.4 specifications, including high-definition resolutions up to 1080p and 3D video formats, ensuring compatibility with the latest multimedia content. The device also supports digital audio formats, including Dolby TrueHD and DTS-HD Master Audio, delivering a rich and immersive audio experience.

One of the standout features of the PI3HDMI301FFEX is its built-in Equalizer, which ensures signal integrity over long cable runs, providing users with a stable and high-quality video and audio transmission. Additionally, the switch is equipped with an Auto-Switching function that intelligently detects and selects the active HDMI source, simplifying the user experience.

For system designers and integrators, the PI3HDMI301FFEX is highly appealing due to its ESD protection, minimizing the risk of damage from electrostatic discharge during installation and operation. Furthermore, its low-power consumption design makes it an eco-friendly choice for energy-conscious consumers and contributes to the overall system power management.

Overall, the PI3HDMI301FFEX from Diodes Incorporated is a superior choice for anyone looking to streamline their HDMI connectivity. Its high-performance capabilities, ease of use, and robust design make it an essential component in any modern home entertainment system or commercial multimedia setup.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0876 $50.1024
59+ $1.7129 $101.0611
91+ $1.6594 $151.0054
125+ $1.6059 $200.7375
162+ $1.5523 $251.4726
216+ $1.3917 $300.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess