EN
  • EN
  • DE

PI3HDMI415ZDEX

Part No PI3HDMI415ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI415
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889108-PI3HDMI415ZDEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI415ZDEX CAD Model

Description

Introducing the PI3HDMI415ZDEX from Diodes Incorporated

The PI3HDMI415ZDEX is a cutting-edge HDMI interface IC designed by Diodes Incorporated, tailored to meet the high demands of modern multimedia applications. This innovative product is a testament to Diodes Incorporated's commitment to providing high-quality and reliable solutions for video and audio signal processing.

Key Features:

  • High-Performance HDMI Switching: The PI3HDMI415ZDEX is engineered to facilitate seamless switching between HDMI sources. It supports a 3:1 multiplexer that is compliant with HDMI 1.4 specifications, ensuring compatibility with a wide range of devices and content.
  • Enhanced Video Experience: With support for resolutions up to 4K at 30Hz, this product is capable of delivering crystal-clear video quality for an immersive viewing experience. It also supports 3D video, making it ideal for entertainment systems, gaming consoles, and professional AV setups.
  • Superior Audio Fidelity: The device is designed to handle high-definition audio formats, including 7.1-channel LPCM, Dolby TrueHD, and DTS-HD Master Audio, providing an exceptional audio experience for users.
  • Low Power Consumption: Energy efficiency is at the core of the PI3HDMI415ZDEX design, featuring low standby power consumption that makes it suitable for eco-friendly applications and devices.
  • Integrated ESD Protection: The PI3HDMI415ZDEX comes with built-in Electrostatic Discharge (ESD) protection circuits, safeguarding the device from the common electrical hazards that can occur during installation and everyday use.

Applications:

The versatility of the PI3HDMI415ZDEX makes it an ideal choice for a broad spectrum of applications. It is particularly useful in home entertainment systems, multimedia switchers, computer monitors, digital signage, and any other application that requires reliable and high-quality HDMI signal routing.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the PI3HDMI415ZDEX is no exception. Each unit is built to the highest standards, ensuring long-term reliability and performance. With this HDMI interface IC, users can expect a product that not only meets but exceeds their audiovisual needs.

For more information on the PI3HDMI415ZDEX, including detailed specifications and purchasing options, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess