EN
  • EN
  • DE

PI3HDX414FCEE

Part No PI3HDX414FCEE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI, DVI, Receivers Interface 80-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications HDMI, DVI, Receivers
Voltage - Supply 3V ~ 3.6V
Package / Case 80-LQFP Exposed Pad
Supplier Device Package 80-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number PI3HDX414
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 733377-PI3HDX414FCEE
Ultra Librarian 3D Model Ultra Librarian PI3HDX414FCEE CAD Model

Description

Introducing the PI3HDX414FCEE from Diodes Incorporated

The PI3HDX414FCEE is a cutting-edge HDMI 2.0 signal splitter designed by Diodes Incorporated to meet the latest demands in high-definition multimedia interface technology. This innovative product is perfect for applications that require the distribution of a single HDMI source to multiple displays without compromising on the quality of the audio or video.

At the heart of the PI3HDX414FCEE is its ability to support high-bandwidth HDMI 2.0 signals, which means it can effortlessly handle 4K video at 60Hz with a color depth of up to 12 bits per channel. This is essential for delivering ultra-high-definition content with crisp, vibrant images and smooth playback. The device is also compatible with 3D video formats, ensuring a broad range of content can be displayed to its full potential.

Audio support is equally robust, with the PI3HDX414FCEE capable of transmitting high-quality digital audio including 7.1 channels of uncompressed audio or compressed audio such as DTS-HD Master Audio™ and Dolby TrueHD™. This makes it an ideal choice for home theater systems, gaming setups, or professional audio-visual installations where sound quality is paramount.

The PI3HDX414FCEE is designed for ease of use and reliability. It features an automatic video port switching function that simplifies operation for the end-user. Additionally, the built-in equalization and re-timing functionality ensure signal integrity over long cable runs, which is particularly beneficial in complex installations or where devices are physically separated by significant distances.

For those concerned with power consumption, the PI3HDX414FCEE is energy efficient. Its low-power operation helps to minimize the overall power requirements of the system it is integrated into, which can contribute to energy savings and a reduced environmental footprint.

Overall, the PI3HDX414FCEE from Diodes Incorporated is a powerful, versatile HDMI splitter that provides high-quality video and audio distribution capabilities. Whether it's used in a commercial setting or for personal entertainment, this product delivers reliable performance and supports the latest in HDMI technology.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess