EN
  • EN
  • DE

PI4MSD5V9545ALE

Part No PI4MSD5V9545ALE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 2 X 1:4 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI4MSD5
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889170-PI4MSD5V9545ALE
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9545ALE CAD Model

Description

Introducing the PI4MSD5V9545ALE - A High-Performance Level Shifter from Diodes Incorporated

The PI4MSD5V9545ALE is a cutting-edge level shifter device designed and manufactured by the reputable semiconductor company, Diodes Incorporated. This product is engineered to address the needs of modern electronics that require voltage level translation for a variety of interfaces, including SPI, I2C, UART, and other multi-voltage digital systems. It is an ideal solution for applications that involve interfacing low-voltage microprocessors with higher voltage components.

At the heart of the PI4MSD5V9545ALE lies its robust bidirectional voltage translation functionality without the need for a direction pin. This feature simplifies the design process and enhances the flexibility of the device, making it suitable for a wide range of applications such as mobile phones, tablets, and other portable devices where space and power are at a premium.

The device operates over a broad voltage range, allowing for level shifting between voltages as low as 0.9V and as high as 5V. This makes the PI4MSD5V9545ALE incredibly versatile and ensures compatibility with the latest low-voltage devices as well as legacy 5V systems. It is also capable of supporting high-speed signaling, ensuring fast and reliable communication between different voltage domains.

Designed with performance and reliability in mind, the PI4MSD5V9545ALE comes in a compact, surface-mount package that is both space-saving and easy to integrate into PCB designs. Its low on-state resistance ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in high-speed interfaces.

Key Features of the PI4MSD5V9545ALE:

  • Bidirectional voltage level translation without direction control
  • Compatible with voltage levels ranging from 0.9V to 5V
  • High-speed signal support for rapid data transfer
  • Low on-state resistance for reduced power consumption and signal loss
  • Compact surface-mount package for space-constrained applications

Whether you are designing the next generation of smartphones or working on high-performance computing platforms, the PI4MSD5V9545ALE from Diodes Incorporated offers a reliable and efficient solution for your level shifting requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1445 $51.5025
110+ $0.9391 $103.3010
165+ $0.9098 $150.1170
230+ $0.8804 $202.4920
295+ $0.8511 $251.0745
395+ $0.7630 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess