EN
  • EN
  • DE

PI6C2501AWE

Part No PI6C2501AWE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 8-SOIC / Clock Generator 1Clock Inputs 8-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Type PLL Clock Driver
PLL Yes with Bypass
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 791829-PI6C2501AWE
Popularity Medium
Supply and Demand Status Limited
Family Name PI6C2501
Introduction Date October 02, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI6C2501AWE CAD Model

Description

Diodes Incorporated PI6C2501AWE - 1-TO-4 Clock Buffer

The PI6C2501AWE is a high-performance, low-power clock buffer from Diodes Incorporated designed to distribute a single clock input to four outputs with minimal skew and low additive phase jitter. This precision clock buffer is an ideal solution for applications that require reliable and consistent clock signal distribution across multiple components.

With an operating voltage range of 2.5V to 3.3V, the PI6C2501AWE provides versatile power compatibility, making it suitable for a wide array of digital systems. The device is characterized for operation from -40°C to +85°C, ensuring robust performance across various environmental conditions.

One of the key features of the PI6C2501AWE is its low skew (250 ps typical), which is critical for maintaining the timing integrity of high-speed digital signals. The low additive phase jitter characteristic of this clock buffer further enhances its suitability for systems where precision timing is paramount, such as in advanced communication infrastructure, computing platforms, and high-speed data processing applications.

The PI6C2501AWE comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs. This small footprint does not compromise its functionality or performance, making it an excellent choice for designers looking to optimize board space without sacrificing quality.

Additional features include the ability to handle clock frequencies up to 200MHz, providing ample bandwidth for a range of digital applications. The device also offers output enable (OE) functionality, allowing the user to control the activation of the clock outputs, which is useful for power management and reducing power consumption when the clock distribution is not needed.

Overall, the PI6C2501AWE from Diodes Incorporated represents a reliable and efficient solution for clock distribution needs. Its blend of performance, power efficiency, and design flexibility makes it a go-to component for engineers and designers working on the next generation of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess