EN
  • EN
  • DE

PI6C49004AE

Part No PI6C49004AE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose PCI Express (PCIe)
Input HCSL, LVCMOS, Crystal
Output HCSL, LVCMOS
Number of Circuits 1
Frequency - Max 133.33MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number PI6C49004
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654936-PI6C49004AE
Ultra Librarian 3D Model Ultra Librarian PI6C49004AE CAD Model

Description

The PI6C49004AE is a high-performance, low-jitter clock buffer from Diodes Incorporated that delivers exceptional frequency distribution and signal conditioning capabilities. Designed to meet the stringent demands of today's high-speed communication and computing applications, this clock buffer is an ideal solution for engineers looking to enhance system reliability and performance.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications, from low-frequency operations to high-frequency computing tasks.
  • Low Jitter Performance: With its low-jitter characteristic, the PI6C49004AE ensures high-quality signal integrity, which is critical for high-speed data transmission and clock distribution in sensitive applications.
  • Multiple Outputs: It features multiple outputs that can drive several devices simultaneously, providing flexibility in design and reducing the need for additional components.
  • Supply Voltage: The buffer operates at a standard supply voltage, facilitating easy integration into existing systems without the need for specialized power supplies.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance in diverse operating conditions.

Applications

The PI6C49004AE is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • High-speed computing platforms
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Data storage systems
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C49004AE is no exception. Manufactured with precision, this clock buffer is built to deliver consistent performance and maintain its functionality over its intended lifespan. Engineers can trust this component to provide a reliable clocking solution for their high-performance systems.

Conclusion

Whether you are designing a new system or upgrading an existing one, the PI6C49004AE from Diodes Incorporated offers a robust and reliable solution for your clock distribution needs. With its low jitter, multiple outputs, and wide temperature range, it stands out as a versatile component that can help optimize the performance of a wide range of electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8759 $75.7518
4+ $31.0776 $124.3104
6+ $30.1062 $180.6372
8+ $29.1349 $233.0792
11+ $28.1647 $309.8117
14+ $25.2506 $353.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess