EN
  • EN
  • DE

PI6C49021BZDIE

Part No PI6C49021BZDIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LOW POWER HIGH INTEGRATION CLOCK / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number PI6C49021
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930493-PI6C49021BZDIE
Ultra Librarian 3D Model Ultra Librarian PI6C49021BZDIE CAD Model

Description

The PI6C49021BZDIE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to meet the demanding requirements of today's sophisticated electronic systems. This clock buffer is part of Diodes Incorporated's extensive range of timing and clock management solutions, which are known for their reliability and precision.

Built to provide minimal additive phase noise and low skew, the PI6C49021BZDIE ensures that clock signals are distributed with high fidelity, making it an essential component for applications where timing accuracy is critical. It is commonly used in networking, telecommunications, data centers, and high-performance computing applications.

Key Features:

  • Multiple Outputs: The device features multiple low-skew, low-jitter clock outputs, which are essential for maintaining signal integrity across complex PCB layouts.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various applications and allowing it to interface with a variety of clock sources.
  • Power Efficiency: Designed for low power consumption, the PI6C49021BZDIE aids in reducing the overall power requirements of the systems it is integrated into.
  • Advanced Technology: Utilizing cutting-edge technology, this clock buffer delivers stable performance even under varying environmental conditions.
  • Small Footprint: The compact package size of the PI6C49021BZDIE is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Industrial Temperature Range: It operates over an industrial temperature range, which ensures reliable operation in environments subject to temperature extremes.
  • Quality and Reliability: Diodes Incorporated is known for its commitment to quality, and the PI6C49021BZDIE is no exception, meeting stringent industry standards for performance and reliability.

In summary, the PI6C49021BZDIE clock buffer from Diodes Incorporated is a robust and versatile solution for clock signal distribution in a wide array of electronic systems. Its ability to deliver precise timing with low power consumption and a small form factor makes it an excellent choice for designers looking to optimize their applications for both performance and space.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9729 $62.9729
3+ $51.6701 $155.0103
4+ $50.0554 $200.2216
5+ $48.4407 $242.2035
7+ $46.8260 $327.7820
9+ $41.9819 $377.8371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess