EN
  • EN
  • DE

PI6C49X0201WIE

Part No PI6C49X0201WIE
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / 1-To-1 Differential-to-LVCMOS/LVTTL Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal LVCMOS, LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series PI6C49X0201
Manufacturer Pack Quantity 97
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804938-PI6C49X0201WIE
Ultra Librarian 3D Model Ultra Librarian PI6C49X0201WIE CAD Model

Description

Introducing the PI6C49X0201WIE from Diodes Incorporated

The PI6C49X0201WIE is a cutting-edge, high-performance clock buffer designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is engineered to meet the stringent requirements of today's advanced electronic systems, offering a perfect solution for applications that demand reliable and precise clock distribution.

At the heart of the PI6C49X0201WIE is its ability to distribute a single clock input to multiple outputs with minimal skew, ensuring synchronized operation across various components. This feature is crucial for maintaining system integrity and performance, especially in complex digital environments such as servers, data centers, and networking equipment.

Key Features:

  • Low Skew: The PI6C49X0201WIE boasts exceptionally low output-to-output skew, which is essential for maintaining the timing accuracy of high-speed digital signals.
  • Multiple Outputs: With multiple outputs, this clock buffer can drive several loads simultaneously, providing flexibility in system design and simplifying PCB layout.
  • Wide Frequency Range: It supports a broad range of frequencies, making it versatile enough to be used in various applications with different clocking requirements.
  • Jitter Performance: The device exhibits low phase jitter, which minimizes signal distortion and enhances overall system reliability.
  • Supply Voltage: The PI6C49X0201WIE operates at a standard supply voltage, ensuring compatibility with common system power rails and ease of integration.
  • Industrial Temperature Range: It is designed to operate reliably over a wide temperature range, suitable for industrial environments and applications.

The PI6C49X0201WIE is available in a compact package, which is ideal for space-constrained applications while providing robust protection against environmental factors. Its advanced design ensures minimal power consumption, contributing to the energy efficiency of the overall system.

Whether you are developing high-speed computing systems, sophisticated networking hardware, or any application that requires precise clock distribution, the PI6C49X0201WIE from Diodes Incorporated is an excellent choice that combines performance, reliability, and versatility.

For more information on the PI6C49X0201WIE, including detailed specifications, application notes, and ordering information, please visit the Diodes Incorporated website or contact their sales team directly.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1323 $55.1907
20+ $5.0316 $100.6320
31+ $4.8744 $151.1064
43+ $4.7172 $202.8396
55+ $4.5599 $250.7945
74+ $4.0882 $302.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess