EN
  • EN
  • DE

PI6LC4872-01ZDIEX

Part No PI6LC4872-01ZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
PLL No
Main Purpose Ethernet, Fibre Channel
Input CMOS, Crystal
Output LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 156.25MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN (6x6)
Win Source Part Number 137181-PI6LC4872-01ZDIEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6LC4872-01ZDIEX CAD Model

Description

Introducing the PI6LC4872-01ZDIEX from Diodes Incorporated

Diodes Incorporated is proud to present the PI6LC4872-01ZDIEX, a state-of-the-art PCIe Gen4 clock generator designed to meet the stringent demands of high-speed computing and networking applications. This advanced component is engineered to deliver exceptional performance, stability, and reliability for a wide range of systems, including servers, data centers, and high-performance computing platforms.

Key Features and Benefits

  • High Precision: The PI6LC4872-01ZDIEX provides a highly accurate clock source with low jitter, ensuring optimal performance for PCIe Gen4 interfaces. Its precision timing is crucial for maintaining data integrity and system stability in high-speed operations.
  • Flexible Configuration: This clock generator offers a versatile selection of output frequencies, enabling it to support various applications and platforms. The flexibility in configuration allows system designers to optimize the clock settings for specific use cases.
  • Power Efficiency: Designed with power efficiency in mind, the PI6LC4872-01ZDIEX helps reduce the overall power consumption of the systems it powers. This feature is particularly important for environmentally conscious designs and for reducing operational costs in large-scale deployments.
  • Robust Design: The device is built to withstand harsh industrial environments, ensuring consistent performance and longevity. Its robust design makes it suitable for deployment in systems that require high reliability under challenging conditions.
  • Seamless Integration: With its compact form factor and industry-standard pin configuration, the PI6LC4872-01ZDIEX can be easily integrated into existing designs, minimizing the need for extensive redesigns or adjustments.

Applications

The PI6LC4872-01ZDIEX is ideal for a variety of high-performance applications, including:

  • Data Center and Enterprise Servers
  • High-Performance Computing (HPC) Systems
  • Networking Equipment
  • Storage Solutions
  • Workstations

With its combination of precision, flexibility, and durability, the PI6LC4872-01ZDIEX from Diodes Incorporated is an excellent choice for system designers seeking a reliable clock generation solution for their next-generation PCIe Gen4 applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess