EN
  • EN
  • DE

PI74AVC164245AAEX

Part No PI74AVC164245AAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TXRX LEVEL SHIFT 3ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 2.7V
Voltage - VCCB 3V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 209985-PI74AVC164245AAEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian PI74AVC164245AAEX CAD Model

Description

Diodes Incorporated PI74AVC164245AAEX

The PI74AVC164245AAEX from Diodes Incorporated is a high-performance, 16-bit bidirectional transceiver designed for communication and data transfer in advanced digital systems. This integrated circuit is part of Diodes Incorporated's extensive range of logic devices, known for their reliability and efficiency in a variety of applications.

Constructed with advanced CMOS technology, the PI74AVC164245AAEX offers a wide voltage range, operating from 1.65V to 3.6V, which makes it suitable for interfacing with both low-voltage and standard logic levels. This feature is particularly important in mixed-voltage systems where level shifting is required to bridge between different logic domains.

The transceiver is equipped with two sets of eight bidirectional data paths, with directional control provided by the Output Enable (OE) and Direction (DIR) inputs. This allows for flexible data flow management, enabling the device to be used as either two independent 8-bit transceivers or one 16-bit transceiver, depending on the needs of the application.

For enhanced data integrity, the PI74AVC164245AAEX includes bus-hold circuitry on each data input, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs remain at a valid logic level even when left floating. Additionally, the device features a robust design that provides low noise, reduced power consumption, and ESD protection exceeding JESD 22, ensuring its performance in harsh electrical environments.

The PI74AVC164245AAEX is available in a range of packaging options, including the TSSOP (Thin Shrink Small Outline Package) and QSOP (Quarter Size Outline Package), which are both space-saving solutions ideal for high-density mounting on PCBs. With its compact form factor and high-speed data transfer capabilities, this transceiver is an excellent choice for applications such as data communication, signal processing, and system control in computing, networking, and telecommunications equipment.

In summary, the PI74AVC164245AAEX from Diodes Incorporated is a versatile and robust transceiver that provides a reliable interface solution for a wide array of digital systems, ensuring seamless data communication across different voltage levels and logic domains.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess