EN
  • EN
  • DE
  • IT

PI7C9X2G404SLAFDEX

Part No PI7C9X2G404SLAFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine™
Package Tape & Reel
Product Status Obsolete
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number 7C9X2G404
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275283-PI7C9X2G404SLAFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404SLAFDEX CAD Model

Description

The PI7C9X2G404SLAFDEX is an advanced PCIe packet switch designed by Diodes Incorporated, renowned for its high-performance semiconductor solutions. This product is engineered to cater to the increasing demands of high-speed data transfer and efficient communication in modern electronic systems.

The switch is built on PCI Express Gen 2 technology, offering a versatile solution with 4 lanes and 4 ports that facilitate the interconnection between the root complex (host) and end-point devices. This feature-rich component is ideal for a variety of applications, including servers, storage systems, data centers, and embedded systems, where reliable and rapid data transfer is paramount.

With its compact form factor, the PI7C9X2G404SLAFDEX is designed to optimize board space and improve system airflow, making it a perfect fit for space-constrained environments. Its low power consumption is another highlight, ensuring energy-efficient operation and reduced thermal output, which is crucial for maintaining system stability and longevity.

The switch supports a range of data transfer rates, including 2.5 GT/s and 5.0 GT/s per lane, providing flexibility and scalability in system design. Additionally, it comes with advanced features such as hot-plug support, end-to-end CRC protection, and advanced error reporting, which enhance the reliability and maintainability of the systems it is deployed in.

Diodes Incorporated has integrated several power management options into the PI7C9X2G404SLAFDEX, including L1 substates, making it compliant with the latest power-saving standards. This allows designers to develop systems that are not only powerful but also environmentally conscious.

For developers and system integrators looking for a high-quality PCIe switch that delivers performance, reliability, and power efficiency, the PI7C9X2G404SLAFDEX from Diodes Incorporated is an excellent choice. Its robust design and advanced features ensure that it can meet the rigorous demands of today's high-speed communication and data-processing applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.7662 $79.0648
8+ $16.2192 $129.7536
13+ $15.7120 $204.2560
18+ $15.2050 $273.6900
23+ $14.6979 $338.0517
30+ $13.1779 $395.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess