EN
  • EN
  • DE

PT8A2651WEX

Part No PT8A2651WEX
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792685-PT8A2651WEX
Ultra Librarian 3D Model Ultra Librarian PT8A2651WEX CAD Model

Description

Introducing the PT8A2651WEX from Diodes Incorporated

The PT8A2651WEX is a cutting-edge solution designed by Diodes Incorporated, renowned for their commitment to providing high-quality semiconductor products. This product is a testament to their expertise in creating components that cater to the evolving needs of the electronics industry. The PT8A2651WEX is a versatile and reliable choice for designers and engineers looking to enhance their applications with superior performance and efficiency.

Key Features

  • High Integration: The PT8A2651WEX offers a highly integrated design, allowing for a reduction in the number of external components required. This integration not only simplifies the design process but also helps in saving valuable board space, making it an ideal choice for compact electronic assemblies.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronic components. The PT8A2651WEX addresses this need with its low power consumption, making it suitable for battery-operated devices and applications where power efficiency is paramount.
  • Robust Performance: Designed to operate reliably under varying conditions, the PT8A2651WEX maintains its performance across a wide temperature range. This robustness ensures that it can be used in applications that may be exposed to harsh environments.
  • Flexible Applications: The versatility of the PT8A2651WEX makes it an excellent choice for a variety of applications, including but not limited to consumer electronics, automotive systems, and industrial controls. Its adaptability ensures that it can meet the requirements of diverse projects.

Technical Specifications

The PT8A2651WEX boasts impressive technical specifications that underscore its capabilities. It operates at a nominal voltage, providing stable performance and compatibility with common power supplies. The component also features a compact package, ensuring it can be easily integrated into various designs without the need for extensive reconfiguration.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PT8A2651WEX is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets these standards. Customers can trust that they are receiving a product that will deliver consistent performance over its lifetime.

Whether you are developing the next generation of consumer gadgets or sophisticated industrial systems, the PT8A2651WEX from Diodes Incorporated offers the reliability, efficiency, and versatility required to drive your innovation forward.

You May Also Be Interested in

ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess