EN
  • EN
  • DE

SB340-A

Part No SB340-A
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047Rohs
Reference case DO-201AD
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 741603-SB340-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB340-A CAD Model

Description

The SB340-A from Diodes Incorporated is a high-efficiency, metal-to-silicon power diode specifically designed to convert alternating current (AC) to direct current (DC). It is a Schottky barrier rectifier that stands out due to its low forward voltage drop and swift switching capabilities. This makes the SB340-A an ideal choice for applications requiring efficient power management and minimal power loss.

Key Features

  • Voltage Ratings: With a maximum repetitive peak reverse voltage of 40V, the SB340-A is suitable for a range of low voltage applications.
  • Current Capacity: It has a forward continuous current rating of 3A, making it capable of handling moderate power requirements.
  • Low Power Loss: The low forward voltage drop ensures that the power loss is minimized during operation, enhancing the overall efficiency of the system.
  • High Surge Capability: The device can withstand high surge currents, which is crucial for protecting circuits against sudden voltage spikes.
  • Operating Temperature: It operates effectively over a wide temperature range, from -65°C to 150°C, ensuring reliability in various environmental conditions.

Applications

The SB340-A is commonly used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Low voltage, high frequency inverters
  • Lighting systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SB340-A is no exception. It is manufactured to meet high standards of reliability and performance. The device is available in an axial-lead package, which is designed for easy installation and is compatible with various PCB designs. Additionally, the SB340-A is RoHS compliant, adhering to environmental regulations and ensuring that it is free from hazardous substances.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8249 $63.8715
80+ $1.4980 $119.8400
120+ $1.4507 $174.0840
165+ $1.4045 $231.7425
215+ $1.3571 $291.7765
285+ $1.2174 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess