Product Overview: SBR30A45CTB-13-G by Diodes Incorporated
The SBR30A45CTB-13-G is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior efficiency for a wide range of applications. This rectifier is particularly suited for use in power supplies, lighting, and automotive systems, where efficient power conversion is critical.
Key Features
- High Surge Capability: The device can handle high surge currents, making it ideal for applications that experience transient over-voltage conditions.
- Low Forward Voltage Drop (VF): The low VF of the SBR30A45CTB-13-G ensures less power dissipation and improved efficiency, which is beneficial in reducing heat generation and increasing system reliability.
- High Reverse Avalanche Energy: This feature allows the device to withstand high energy in the reverse mode, which is crucial for applications subjected to voltage spikes.
- PowerDI™5060-8 Package: The SBR30A45CTB-13-G comes in a PowerDI™5060-8 package, which is known for its compact size and low thermal resistance, facilitating better heat dissipation and space-saving on PCBs.
Electrical Characteristics
The SBR30A45CTB-13-G has a 30A average rectified forward current (IF(AV)) and a maximum repetitive peak reverse voltage (VRRM) of 45V. Its operating junction temperature ranges from -55°C to +150°C, making it suitable for harsh environments.
Applications
Due to its robust design and electrical properties, the SBR30A45CTB-13-G is ideal for use in:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Free Wheeling and Polarity Protection Diodes
- Automotive Charging Systems
- LED Lighting
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The SBR30A45CTB-13-G is manufactured with rigorous standards, ensuring reliability and performance consistency. It is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers concerned with sustainability.
In summary, the SBR30A45CTB-13-G Super Barrier Rectifier by Diodes Incorporated is a robust and efficient solution for designers looking to improve power conversion efficiency in their applications. Its low forward voltage drop, high surge capability, and compact packaging make it a highly attractive component for modern electronic systems.