EN
  • EN
  • DE

SBRT10M50SP5-13

Part No SBRT10M50SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 10A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 470mV @ 10A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 50V
Mounting SMD (SMT)
Case / Package PowerDI5
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094636-SBRT10M50SP5-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRT10M50SP5-13 CAD Model

Description

The SBRT10M50SP5-13 is a state-of-the-art rectifier diode from the renowned manufacturer Diodes Incorporated, designed to offer superior performance in a wide range of power management applications. This component is part of the Super Barrier Rectifier (SBR) series, which is celebrated for its high efficiency, low power loss, and robust thermal performance, making it an ideal choice for high-demand electronics.

This particular model boasts a 10A (ampere) forward continuous current and a 50V (volt) reverse voltage, providing a well-balanced solution for moderate power requirements. The SBRT10M50SP5-13 is designed with a low forward voltage drop and low reverse leakage current, ensuring minimal energy waste and improved overall system efficiency.

The device comes in a PowerDI5 package, which is optimized for a compact footprint and excellent power density. The package is also known for its low thermal resistance, allowing the device to maintain optimal performance even under high temperature operating conditions. This makes the SBRT10M50SP5-13 an excellent choice for space-constrained applications where heat dissipation is a critical factor.

Another significant advantage of the SBRT10M50SP5-13 is its fast switching capability, which is crucial for applications requiring quick response times, such as switching power supplies, lighting systems, and DC-DC converters. The fast switching also contributes to reduced electromagnetic interference (EMI), which is important for maintaining the integrity of electronic systems.

The rectifier is also characterized by its low leakage current, which is a testament to its high reliability and long service life. This feature is particularly beneficial in battery-powered devices, where preserving charge is of utmost importance.

With its combination of efficiency, reliability, and compact packaging, the SBRT10M50SP5-13 from Diodes Incorporated is an excellent choice for engineers and designers looking for a high-performance rectifier diode. Whether it's for power supply design, automotive electronics, or portable devices, this component is engineered to meet the highest standards of modern electronic applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess