EN
  • EN
  • DE

SBRT30A45CTFP

Part No SBRT30A45CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SBR ARRAY 45V 15A ITO220AB / 30A TrenchSBR TRENCH SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 510mV at 15A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 45V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809636-SBRT30A45CTFP
Ultra Librarian 3D Model Ultra Librarian SBRT30A45CTFP CAD Model

Description

Diodes Incorporated SBRT30A45CTFP

The SBRT30A45CTFP is a state-of-the-art power rectifier from Diodes Incorporated, renowned for its high performance, efficiency, and reliability. This component is specifically designed to cater to a wide range of applications, including but not limited to power management, automotive systems, and high-frequency power converters.

At the heart of the SBRT30A45CTFP lies its Super Barrier Rectifier (SBR) technology, which provides superior performance compared to traditional Schottky diodes. This technology ensures lower forward voltage drop (Vf) and reduced leakage current, leading to enhanced power efficiency and thermal performance. The result is a component that can handle high surge currents without compromising on longevity or stability.

With a maximum average rectified current (Io) of 30A and a reverse voltage of 45V, the SBRT30A45CTFP is capable of supporting high-power applications. Its power and thermal efficiency are further supported by its operating junction temperature range of -55°C to +150°C, making it suitable for use in extreme environmental conditions.

The SBRT30A45CTFP comes in a TO-220FP package, which is known for its robustness and ease of mounting on printed circuit boards (PCBs). The package is designed to offer excellent heat dissipation characteristics, ensuring the device operates within safe temperature limits even under high current loads. This makes it an ideal choice for applications requiring high power density and compact design.

Moreover, the device features a low forward voltage drop and fast switching capabilities, which helps in reducing power losses and improving the efficiency of the end application. Its high surge capacity provides a buffer against transient over-voltage conditions, thus protecting the circuitry from potential damage.

In summary, the SBRT30A45CTFP from Diodes Incorporated is a robust, high-performance rectifier that is well-suited for a variety of demanding applications. Its advanced SBR technology, high current handling capability, and thermal efficiency make it a reliable choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess