EN
  • EN
  • DE

SBRT3U45SAF-13

Part No SBRT3U45SAF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 3A SMAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 480mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 45V
Mounting SMD (SMT)
Case / Package SMAflat
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094656-SBRT3U45SAF-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRT3U45SAF-13 CAD Model

Description

Introducing the SBRT3U45SAF-13 from Diodes Incorporated

The SBRT3U45SAF-13 is a cutting-edge, surface-mount Schottky barrier rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance component is engineered to offer efficient, low voltage drop rectification with a minimal leakage current, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • High Surge Capability: The SBRT3U45SAF-13 is capable of withstanding high surge currents, ensuring reliability and stability in applications subject to sudden voltage spikes.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers low forward voltage drop, which translates to reduced power loss and enhanced system efficiency.
  • High Current Capacity: This device supports a continuous forward current of up to 3A, making it suitable for high-current applications.
  • Super Barrier Rectifier Technology: Utilizing Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, the SBRT3U45SAF-13 provides superior performance compared to traditional Schottky diodes.
  • Temperature Range: It operates effectively across a wide temperature range from -55°C to 150°C, ensuring functionality in diverse operating conditions.

Applications

The versatility of the SBRT3U45SAF-13 allows it to be used in a variety of electronic circuits and products. Its main applications include, but are not limited to:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in power management
  • Reverse battery protection
  • Automotive applications, adhering to stringent industry standards

Package and Compliance

The SBRT3U45SAF-13 comes in a compact PowerDI™5 package, optimized for automated assembly and offering excellent thermal performance. It is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Conclusion

With its superior efficiency, robustness, and versatility, the SBRT3U45SAF-13 from Diodes Incorporated stands out as a top choice for designers looking to enhance the performance and reliability of their power management systems. Its advanced features and compliance with industry standards make it an indispensable component in the arsenal of modern electronics.

You May Also Be Interested in

General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1918 $50.8270
640+ $0.1574 $100.7360
985+ $0.1525 $150.2125
1,360+ $0.1475 $200.6000
1,755+ $0.1426 $250.2630
2,350+ $0.1279 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess