EN
  • EN
  • DE

SF20CG-T

Part No SF20CG-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 2A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 150V
Capacitance @ Vr, F 75pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1095246-SF20CG-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF20CG-T CAD Model

Description

Introducing the SF20CG-T Rectifier from Diodes Incorporated

Diodes Incorporated presents the SF20CG-T, a high-efficiency, surface-mount Super Fast Rectifier designed to meet the demanding requirements of modern electronic applications. This rectifier is part of Diodes Incorporated's extensive range of diode technologies, crafted to provide optimal performance in a variety of circuits.

Key Features

  • High Current Capability: The SF20CG-T is capable of handling a high forward surge current of 20A, making it suitable for high-current applications.
  • Super Fast Recovery Time: With a recovery time of less than 35 nanoseconds, this rectifier is designed for applications requiring fast switching and low power loss.
  • Low Forward Voltage Drop: The device ensures efficiency with a low forward voltage drop, thereby reducing thermal and electrical conduction losses.
  • High Reliability: Built with a glass passivated chip, the SF20CG-T offers improved reliability and stability, ensuring a long operational lifespan.
  • Temperature Performance: Capable of operating within a wide temperature range, this device is suitable for various environmental conditions.

Applications

The SF20CG-T is ideal for use in:

  • Power supply management systems
  • Automotive environments where fast switching is crucial
  • High-frequency rectification in switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and inverters
  • Energy-efficient applications that require minimal power loss

Technical Specifications

The SF20CG-T boasts a repetitive peak reverse voltage of 400V, ensuring it can handle the demands of high-voltage circuits. Its surface-mount package allows for efficient assembly in printed circuit boards, and its RoHS compliance ensures it meets environmental standards for hazardous substances.

Quality and Support

Diodes Incorporated is committed to providing high-quality products and excellent customer support. The SF20CG-T rectifier is backed by rigorous testing and quality control measures, ensuring that each component meets the highest standards of performance and reliability. Technical support and comprehensive documentation are available to assist with integration and application.

Choose the SF20CG-T for your next project and experience the difference in speed, efficiency, and reliability that Diodes Incorporated offers.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess