EN
  • EN
  • DE
  • IT

SMAJ33CA-13

Part No SMAJ33CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 33V 53.3V SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 33V
Voltage - Breakdown (Minimum) 36.7V
Voltage - Clamping (Maximum) at Ipp 53.3V
Current - Peak Pulse (10/1000μs) 7.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Family Part Number SMAJ33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756664-SMAJ33CA-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ33CA-13 CAD Model

Description

Product Overview: SMAJ33CA-13 by Diodes Incorporated

The SMAJ33CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is a preferred choice for a range of applications that require reliable overvoltage protection. It is particularly suitable for the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Bi-directional Protection: The SMAJ33CA-13 offers bi-directional clamping which makes it ideal for AC applications or where the polarity is uncertain.
  • High Surge Capability: With its excellent surge suppression capabilities, it can withstand surges as defined by industry standards, ensuring your devices stay protected even under extreme conditions.
  • Low Leakage Current: The diode's design ensures minimal leakage current, which enhances the overall energy efficiency of the application it's used in.
  • Fast Response Time: The device reacts almost instantaneously to transient events, thereby providing timely protection to sensitive components.
  • Surface Mount Package: Available in a DO-214AC (SMA) package, the SMAJ33CA-13 is designed for easy integration into various PCB designs, making it suitable for high-volume manufacturing.

Electrical Characteristics

The SMAJ33CA-13 is characterized by a standoff voltage of 33V, with a maximum clamping voltage of 53.3V at a peak pulse current of 9.5A. Its peak surge capability is compliant with the IEC 61000-4-5 standard, which governs the requirements for surge immunity in electrical and electronic equipment.

Applications

This TVS diode is versatile and can be implemented across a wide range of applications. It is commonly used in:

  • Portable Devices
  • Power Supply Units
  • Automotive Systems
  • Network Systems
  • Microcontroller Protection

Quality and Reliability

Diodes Incorporated ensures that the SMAJ33CA-13 meets stringent quality standards, offering a reliable solution for transient voltage protection. Its robust construction allows for a long operational life, making it a trusted component for any circuit design requiring surge protection.

With its excellent performance characteristics and the backing of Diodes Incorporated's reputation for quality, the SMAJ33CA-13 is an essential component for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,380 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess