EN
  • EN
  • DE

SMAZ20

Part No SMAZ20
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251338-SMAZ20
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ20 CAD Model

Description

Introducing the SMAZ20 Zener Diode from Diodes Incorporated

Diodes Incorporated presents the SMAZ20, a robust Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This high-performance component is engineered to deliver stable and reliable operation, making it an ideal choice for a range of electronic circuits and products.

Key Features

  • Precise Voltage Regulation: The SMAZ20 offers precise voltage regulation with a nominal Zener voltage of 20V, ensuring consistent performance for voltage-sensitive applications.
  • High Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it suitable for more demanding circuits.
  • Surface Mount Package: Encased in a compact SMA (DO-214AC) package, the SMAZ20 is designed for surface mount technology (SMT), providing ease of integration into modern PCB designs.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Low Leakage Current: The SMAZ20 is characterized by its low leakage current, enhancing the overall efficiency of the electronic system in which it is used.

Applications

The SMAZ20 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Automotive electronics
  • Consumer electronics
  • Industrial machinery
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SMAZ20 is no exception and is manufactured to meet stringent industry standards. Its reliability is further ensured by its compliance with RoHS and REACH environmental directives, making it a responsible choice for designers and manufacturers looking to reduce the environmental impact of their products.

Whether you're developing power management solutions or looking to stabilize voltage in sensitive electronics, the SMAZ20 Zener diode from Diodes Incorporated offers a compact, efficient, and reliable choice. With its precise voltage control and robust design, it stands as a testament to Diodes Incorporated's dedication to innovation and excellence in semiconductor technology.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1594 $58.1810
885+ $0.1305 $115.4925
1,365+ $0.1271 $173.4915
1,890+ $0.1224 $231.3360
2,430+ $0.1190 $289.1700
3,265+ $0.1063 $347.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,600 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess