EN
  • EN
  • DE

SMCJ24CAQ-13-F

Part No SMCJ24CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 38.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ24
Other Names SMCJ24CAQ-13-FDICT,SMCJ24CAQ-13-FDITR,SMCJ24CAQ-13-FDIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301010-SMCJ24CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ24CAQ-13-F CAD Model

Description

The SMCJ24CAQ-13-F from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronics from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a preferred choice for safeguarding sensitive components in a variety of applications, such as telecommunications systems, data lines, power supplies, and other electronic devices.

Key Features:

  • Reverse Stand-Off Voltage: The device features a reverse stand-off voltage of 24V, which makes it suitable for protecting circuits with nominal working voltages up to 24 volts.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of 1500 Watts for a short duration of time (10/1000μs waveform), ensuring protection against high energy transients.
  • Clamping Voltage: In the event of a voltage spike, the SMCJ24CAQ-13-F clamps to a maximum voltage of 38.9V, providing a high level of protection to the downstream components.
  • Bi-directional Protection: This TVS diode offers bi-directional protection, safeguarding electronic equipment from both positive and negative transient voltages.
  • Low Leakage Current: It has a low leakage current, minimizing power loss when the device is in standby mode, thereby increasing the efficiency of the application it is protecting.
  • DO-214AB Package: The component comes in a DO-214AB (SMC) package, which is known for its compact footprint and robustness, making it ideal for space-constrained applications.
  • Environmental Compliance: The SMCJ24CAQ-13-F complies with RoHS and REACH environmental standards, ensuring that it meets the latest environmental safety regulations.

Applications:

Due to its high surge capability and fast response time, the SMCJ24CAQ-13-F TVS diode is suitable for a range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Power management systems
  • Portable devices

With its combination of features and compliance with industry standards, the SMCJ24CAQ-13-F from Diodes Incorporated is an excellent choice for design engineers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4351 $50.0365
285+ $0.3570 $101.7450
435+ $0.3458 $150.4230
600+ $0.3347 $200.8200
775+ $0.3235 $250.7125
1,035+ $0.2901 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess