EN
  • EN
  • DE

TLC27L1CS-13

Part No TLC27L1CS-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features CMOS Amplifier 1 Circuit - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TLC27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC27L1CS-13DICT, TLC27L1CS-13DI, TLC27L1CS-13DIDKR, TLC27L1CS-13DITR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899836-TLC27L1CS-13
Ultra Librarian 3D Model Ultra Librarian TLC27L1CS-13 CAD Model

Description

The TLC27L1CS-13 is a high-quality, precision operational amplifier (op-amp) from Diodes Incorporated, renowned for its low power consumption and stable performance. This op-amp is a perfect choice for battery-powered applications and precision analog circuits due to its unique combination of features designed to enhance system reliability and efficiency.

Key Features

  • Low Power Operation: The TLC27L1CS-13 is optimized for low power consumption, making it ideal for portable and battery-operated devices where power efficiency is crucial.
  • High Input Impedance: With a high level of input impedance, this op-amp minimizes the loading effect on the input source, ensuring accurate signal acquisition and processing.
  • Single-Supply Operation: Designed to operate from a single power supply, this device offers great flexibility and simplifies power supply design. It can also operate from dual supplies if required.
  • Output Swing: The output can swing to within millivolts of the supply rails, which maximizes the dynamic range in single-supply applications.
  • Low Offset Voltage: The TLC27L1CS-13 features a low input offset voltage, which reduces the need for external calibration and enhances overall accuracy.
  • Phase-Reversal Protection: This op-amp includes phase-reversal protection, which prevents unexpected output behavior when the input voltage exceeds the supply rails.

Applications

The TLC27L1CS-13 is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Medical Devices
  • Sensor Signal Conditioning
  • Power Supply Control

Package and Quality

The device comes in an industry-standard SOIC-8 package, which is suitable for automated assembly processes and is compatible with a wide range of printed circuit board designs. Diodes Incorporated ensures that the TLC27L1CS-13 meets rigorous quality standards, providing reliable performance across a broad range of operating conditions.

Conclusion

With its combination of low power consumption, high precision, and versatile features, the TLC27L1CS-13 from Diodes Incorporated stands out as an excellent choice for designers looking to improve the performance and efficiency of their analog circuits. Its suitability for a wide range of applications makes it a valuable component in the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess