EN
  • EN
  • DE

UDZ5V6-7-F

Part No UDZ5V6-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 398520-UDZ5V6-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZ5V6-7-F CAD Model

Description

The UDZ5V6-7-F from Diodes Incorporated is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 5.6V. Designed for optimal performance in a variety of electronic circuits, this diode is a reliable component for voltage stabilization tasks. The UDZ5V6-7-F is particularly suitable for applications requiring a precise and stable reference voltage.

This Zener diode comes in a compact SOD-123 flat lead surface-mount package, which ensures a minimal footprint on the PCB and is suitable for high-density circuit designs. With its low profile and small size, the UDZ5V6-7-F is an excellent choice for portable and space-constrained electronic devices.

The UDZ5V6-7-F is characterized by its low leakage current and excellent stability over time and temperature variations, making it a dependable component for critical applications. It has a power dissipation of 500mW, which allows it to handle a reasonable amount of power in a circuit without overheating. The Zener diode also features a fast response time, ensuring that it can react quickly to changes in voltage, providing a stable and consistent performance.

With its robust construction, the UDZ5V6-7-F can operate in a wide range of environmental conditions, making it suitable for commercial, industrial, and even automotive applications. It can withstand harsh temperatures, ranging from -55°C to 150°C, ensuring reliability in various operating conditions.

The UDZ5V6-7-F is also compliant with RoHS and Green standards, which means it is manufactured without the use of hazardous substances and is environmentally friendly. This compliance is essential for companies that prioritize sustainability and are required to meet strict environmental regulations.

In summary, the UDZ5V6-7-F Zener diode from Diodes Incorporated is a versatile and reliable component that offers excellent performance for voltage regulation applications. Its small size, power handling capabilities, and compliance with environmental standards make it an ideal choice for designers and engineers looking for high-quality electronic components.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess